Greenlee Textron, Inc. Knockout Punch 87AV

Description
ROUND TYPE 14 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-1 USED ON ITEM PART NO 1 INCH HOLE SIZE
Datasheet
Description
ROUND TYPE 14 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-1 USED ON ITEM PART NO 1 INCH HOLE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 87AV - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
87AV
Knockout Punch 87AV
ROUND TYPE 14 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-1 USED ON ITEM PART NO 1 INCH HOLE SIZE
  • ROUND TYPE
  • 14 GAUGE MILD STEEL CAPACITY
  • STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 730BB-1 USED ON ITEM PART NO
  • 1 INCH HOLE SIZE
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
87AV
Punches & Dies 87AV
Punches & Dies PUNCH RND 1"

Punches & Dies PUNCH RND 1"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 87AV 87AV
Product Name Knockout Punch Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Notching & Punching Tools - 6311902 - RS Components, Ltd.
Specs
Type Notching & Punching Tools
View Details
108 - Parallel pin punches - 70070011 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details
Round Knockout Punch Unit - 730BB-2-1/2 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Drift Punch - P-25 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1562 inch (3.97 mm)
View Details