Greenlee Textron, Inc. Hand Conduit Bender 842FH

Description
BENDER HEAD WITH HANDLE TYPE IRON MATERIAL 6-1/2 INCH BENDING RADIUS YES HANDLE INCLUDED 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE 1 INCH EMT CONDUIT SIZE 3/4 INCH RIGID/IMC CONDUIT SIZE SITE-RITE[R] BRAND PEDAL TYPE FOOT
Datasheet
Description
BENDER HEAD WITH HANDLE TYPE IRON MATERIAL 6-1/2 INCH BENDING RADIUS YES HANDLE INCLUDED 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE 1 INCH EMT CONDUIT SIZE 3/4 INCH RIGID/IMC CONDUIT SIZE SITE-RITE[R] BRAND PEDAL TYPE FOOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 842FH - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
842FH
Hand Conduit Bender 842FH
BENDER HEAD WITH HANDLE TYPE IRON MATERIAL 6-1/2 INCH BENDING RADIUS YES HANDLE INCLUDED 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE 1 INCH EMT CONDUIT SIZE 3/4 INCH RIGID/IMC CONDUIT SIZE SITE-RITE[R] BRAND PEDAL TYPE FOOT
  • BENDER HEAD WITH HANDLE TYPE
  • IRON MATERIAL
  • 6-1/2 INCH BENDING RADIUS
  • YES HANDLE INCLUDED
  • 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE
  • 1 INCH EMT CONDUIT SIZE
  • 3/4 INCH RIGID/IMC CONDUIT SIZE
  • SITE-RITE[R] BRAND
  • PEDAL TYPE FOOT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 842FH
Product Name Hand Conduit Bender
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 4236641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.1870 to 0.3937 inch (4.75 to 10 mm)
View Details
Mandrel Bending Machine - DB 40120 3A CNC - transfluid Maschinenbau GmbH
transfluid Maschinenbau GmbH
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 841A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 0.5000 inch (12.7 mm)
View Details
Rebar Bender -  - Bobcat Company
Bobcat Company
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details