Greenlee Textron, Inc. Hand Conduit Bender 840A

Description
BENDER HEAD TYPE ALUMINUM MATERIAL 4-3/16 INCH BENDING RADIUS 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE 1/2 INCH EMT CONDUIT SIZE SITE-RITE[R] BRAND PEDAL TYPE FOOT
Datasheet
Description
BENDER HEAD TYPE ALUMINUM MATERIAL 4-3/16 INCH BENDING RADIUS 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE 1/2 INCH EMT CONDUIT SIZE SITE-RITE[R] BRAND PEDAL TYPE FOOT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Conduit Bender - 840A - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
840A
Hand Conduit Bender 840A
BENDER HEAD TYPE ALUMINUM MATERIAL 4-3/16 INCH BENDING RADIUS 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE 1/2 INCH EMT CONDUIT SIZE SITE-RITE[R] BRAND PEDAL TYPE FOOT
  • BENDER HEAD TYPE
  • ALUMINUM MATERIAL
  • 4-3/16 INCH BENDING RADIUS
  • 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE
  • 1/2 INCH EMT CONDUIT SIZE
  • SITE-RITE[R] BRAND
  • PEDAL TYPE FOOT
Supplier's Site Datasheet
Hand Conduit Bender - 840A - Greenlee Textron, Inc.
Rockford, IL, USA
Hand Conduit Bender
840A
Hand Conduit Bender 840A
BENDER HEAD TYPE ALUMINUM MATERIAL 4-3/16 INCH BENDING RADIUS 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE 1/2 INCH EMT CONDUIT SIZE SITE-RITE[R] BRAND PEDAL TYPE FOOT
  • BENDER HEAD TYPE
  • ALUMINUM MATERIAL
  • 4-3/16 INCH BENDING RADIUS
  • 10, 22-1/2, 30, 45, 60 DEG BENDING ANGLE
  • 1/2 INCH EMT CONDUIT SIZE
  • SITE-RITE[R] BRAND
  • PEDAL TYPE FOOT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Tube and Pipe Bending Machines
Product Number 840A
Product Name Hand Conduit Bender
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Benders - 1780355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Round Size 0.3150 inch (8 mm)
View Details
Rebar Bender -  - Bobcat Company
Bobcat Company
Specs
Type Rotary Draw / Mandrel
Power Hydraulic
Shape Round
View Details
Hand Conduit Bender - 882E975 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Power Manual
Shape Round
Maximum Round Size 1.25 to 2 inch (31.75 to 50.8 mm)
View Details
Machining Center - PLANET - BLM GROUP USA Corporation
BLM GROUP USA Corporation
Specs
Type Ram; Rotary Draw / Mandrel
Power Electric
Shape Round
View Details