Greenlee Textron, Inc. Round Knockout Punch Unit 77U-1-1/2

Description
PUNCH, DIE, DRAW STUD CONTENTS 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 77U-1-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
77U-1-1/2
Round Knockout Punch Unit 77U-1-1/2
PUNCH, DIE, DRAW STUD CONTENTS 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 1.951 INCH HOLE SIZE
  • 1-1/2 INCH CONDUIT/PIPE SIZE
  • ROUND PUNCH TYPE
  • SLUG-BUSTER SC[R] BRAND
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
77U-1-1/2
Punches & Dies 77U-1-1/2
Punches & Dies PUNCH UNIT ASSY 1 1/2 CONDUIT

Punches & Dies PUNCH UNIT ASSY 1 1/2 CONDUIT

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 77U-1-1/2 77U-1-1/2
Product Name Round Knockout Punch Unit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1253901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3937 inch (3 to 10 mm)
View Details
108 - Parallel pin punches - 70071152 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.0787 inch (2 mm)
View Details
Knockout Punch - 1794AV - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Punching Tool - P-59 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.4375 inch (11.11 mm)
Overall Length 6 inch (152 mm)
View Details