Greenlee Textron, Inc. Knockout Punch 745SP-3/4P

Description
ROUND TYPE STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7307SP, LS100L11SSSP USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
Description
ROUND TYPE STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7307SP, LS100L11SSSP USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 745SP-3/4P - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
745SP-3/4P
Knockout Punch 745SP-3/4P
ROUND TYPE STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7307SP, LS100L11SSSP USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
  • ROUND TYPE
  • STEEL MATERIAL
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • SPEED PUNCH USED ON MODEL/BRAND
  • STANDARD THREADED KNOCKOUT KIT USED ON ITEM
  • 7307SP, LS100L11SSSP USED ON ITEM PART NO
  • 1.115 INCH HOLE SIZE
  • 3/4 INCH CONDUIT/PIPE SIZE
  • SPEED PUNCH[R] BRAND
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 745SP-3/4P
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 126811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 0.2756 inch (7 mm)
View Details
Round Knockout Punch Unit - 12350 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Soft-Face Punch - CL-3408-010-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details