Greenlee Textron, Inc. Knockout Punch Kit 7306

Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE DRIVER, HAND PUMP, CONDUIT PUNCH, DIE, DRAW STUD, PLASTIC CASE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC RAM AND HAND PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED
Datasheet
Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE DRIVER, HAND PUMP, CONDUIT PUNCH, DIE, DRAW STUD, PLASTIC CASE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC RAM AND HAND PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7306 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7306
Knockout Punch Kit 7306
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE DRIVER, HAND PUMP, CONDUIT PUNCH, DIE, DRAW STUD, PLASTIC CASE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC RAM AND HAND PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED
  • HYDRAULIC TYPE
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 2 INCH MAX. CONDUIT/PIPE SIZE
  • DRIVER, HAND PUMP, CONDUIT PUNCH, DIE, DRAW STUD, PLASTIC CASE CONTENTS
  • PLASTIC CARRYING CASE PACKAGE TYPE
  • HYDRAULIC RAM AND HAND PUMP DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7306
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 600896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 1.85 to 2.64 inch (47 to 67 mm)
View Details
108 - Parallel pin punches - 70070011 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details
Round Knockout Punch Unit - 77U-1 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers
Drift Punch - P-15 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1562 inch (3.97 mm)
View Details