Greenlee Textron, Inc. Knockout Punch 721E-28.3

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.115 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.115 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 721E-28.3 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
721E-28.3
Knockout Punch 721E-28.3
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.115 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 7211-E SERIES USED ON ITEM PART NO
  • 1.115 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY
  • SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 721E-28.3
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5215364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1378 inch (3.5 mm)
Overall Length 1.38 inch (35 mm)
View Details
Knockout Punch - 12340 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Soft-Face Punch - CL-3408-015-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details
Pin Punch - 7WRP13 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
View Details