Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUNCHES
GREENLEE TEXTRON, INC.
7215E -- KNOCKOUT PUNCH KIT
Greenlee Textron, Inc.
Knockout Punch Kit
7215E
Description
HYDRAULIC/RATCHET/BA TTERY TYPE (5) PUNCH, (5) DIE CONTENTS CARTON PACKAGE TYPE BATTERY POWERED DRIVER TYPE NO DRIVER INCLUDED SLUG-BUSTER[R] BRAND
Greenlee Textron, Inc.
Done
Datasheet
Description
HYDRAULIC/RATCHET/BA TTERY TYPE (5) PUNCH, (5) DIE CONTENTS CARTON PACKAGE TYPE BATTERY POWERED DRIVER TYPE NO DRIVER INCLUDED SLUG-BUSTER[R] BRAND
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7215E
Knockout Punch Kit
7215E
HYDRAULIC/RATCHET/BA TTERY TYPE (5) PUNCH, (5) DIE CONTENTS CARTON PACKAGE TYPE BATTERY POWERED DRIVER TYPE NO DRIVER INCLUDED SLUG-BUSTER[R] BRAND
HYDRAULIC/RATCHET/BA
TTERY TYPE
(5) PUNCH, (5) DIE CONTENTS
CARTON PACKAGE TYPE
BATTERY POWERED DRIVER TYPE
NO DRIVER INCLUDED
SLUG-BUSTER[R] BRAND
Supplier's Site
Datasheet
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Punches & Dies
7215E
Punches & Dies
7215E
Punches & Dies Punch Set SB 15.2MM-60.0MM
Punches & Dies Punch Set SB 15.2MM-60.0MM
Buy Now
Datasheet
Technical Specifications
Greenlee Textron, Inc.
VAST STOCK CO., LIMITED
Product Category
Punches
Punches
Product Number
7215E
7215E
Product Name
Knockout Punch Kit
Punches & Dies
Type
Ejector
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hole Punches
652451
Specs
Type
Hole Punches
Shapes
Round
View Details
Phelps Industrial Products
Gasket Punch Kit
9600
Specs
Type
Center
Shapes
Round
View Details
Stahlwille North America
109 - Pin punches
70090001
Specs
Type
Pin Punch
Shank Diameter
0.1969 inch (5 mm)
View Details
Gray Tools Canada Inc.
Long Taper Punches
C50
Specs
Type
Long Taper Punches
View Details