Greenlee Textron, Inc. Knockout Punch 7212SP-1P

Description
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
Datasheet
Description
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 7212SP-1P - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
7212SP-1P
Knockout Punch 7212SP-1P
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
  • ROUND TYPE
  • NICKEL PLATED CARBON STEEL MATERIAL
  • 10 GAUGE MILD STEEL CAPACITY
  • SPEED PUNCH USED ON MODEL/BRAND
  • STANDARD THREADED KNOCKOUT KIT USED ON ITEM
  • 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO
  • 1.362 INCH HOLE SIZE
  • 1 INCH CONDUIT/PIPE SIZE
  • SPEED PUNCH[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7212SP-1P
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 1.42 inch (36 mm)
View Details
Punches - 3260KT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Drift Punch
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 34442 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details