Greenlee Textron, Inc. Knockout Punch 7212SP-1-1/2P

Description
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
Datasheet
Description
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 7212SP-1-1/2P - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
7212SP-1-1/2P
Knockout Punch 7212SP-1-1/2P
ROUND TYPE NICKEL PLATED CARBON STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SPEED PUNCH USED ON MODEL/BRAND STANDARD THREADED KNOCKOUT KIT USED ON ITEM 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO 1.951 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SPEED PUNCH[R] BRAND
  • ROUND TYPE
  • NICKEL PLATED CARBON STEEL MATERIAL
  • 10 GAUGE MILD STEEL CAPACITY
  • SPEED PUNCH USED ON MODEL/BRAND
  • STANDARD THREADED KNOCKOUT KIT USED ON ITEM
  • 7310SBSP, 7908SBSP, LS100L11SB4SP, LS100L11SBSP, LS50L11SBSP USED ON ITEM PART NO
  • 1.951 INCH HOLE SIZE
  • 1-1/2 INCH CONDUIT/PIPE SIZE
  • SPEED PUNCH[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7212SP-1-1/2P
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
Taper Punches - C21 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Taper Punches
View Details
Knockout Punch - 1783AV - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details