Greenlee Textron, Inc. Round Knockout Punch Unit 60068

Description
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.811 INCH X 3.622 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.811 INCH X 3.622 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 60068 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
60068
Round Knockout Punch Unit 60068
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.811 INCH X 3.622 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
  • PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS
  • 10 GAUGE MILD STEEL CAPACITY
  • 1.811 INCH X 3.622 INCH HOLE SIZE
  • RECTANGULAR PUNCH TYPE
  • MINIMUM PILOT HOLE DIAMETER 1.188 INCH
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60068
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2520 inch (6.4 mm)
Overall Length 3.94 inch (100 mm)
View Details
Chain Punches Tools - D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Drift Punch - P-14 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details
Round Knockout Punch Unit - 60246 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details