Greenlee Textron, Inc. Knockout Punch 60023

Description
SQUARE TYPE 14 GAUGE MILD STEEL CAPACITY SQUARE PUNCH UNIT USED ON ITEM 60234 USED ON ITEM PART NO 5.433 INCH HOLE SIZE OPERATION TYPE HAND/HYDRAULIC MINIMUM PILOT HOLE 1.188 INCH INCLUDES PUNCH, DIE, DRAW STUD, NUT
Datasheet
Description
SQUARE TYPE 14 GAUGE MILD STEEL CAPACITY SQUARE PUNCH UNIT USED ON ITEM 60234 USED ON ITEM PART NO 5.433 INCH HOLE SIZE OPERATION TYPE HAND/HYDRAULIC MINIMUM PILOT HOLE 1.188 INCH INCLUDES PUNCH, DIE, DRAW STUD, NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 60023 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
60023
Knockout Punch 60023
SQUARE TYPE 14 GAUGE MILD STEEL CAPACITY SQUARE PUNCH UNIT USED ON ITEM 60234 USED ON ITEM PART NO 5.433 INCH HOLE SIZE OPERATION TYPE HAND/HYDRAULIC MINIMUM PILOT HOLE 1.188 INCH INCLUDES PUNCH, DIE, DRAW STUD, NUT
  • SQUARE TYPE
  • 14 GAUGE MILD STEEL CAPACITY
  • SQUARE PUNCH UNIT USED ON ITEM
  • 60234 USED ON ITEM PART NO
  • 5.433 INCH HOLE SIZE
  • OPERATION TYPE HAND/HYDRAULIC
  • MINIMUM PILOT HOLE 1.188 INCH
  • INCLUDES PUNCH, DIE, DRAW STUD, NUT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60023
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 600896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 1.85 to 2.64 inch (47 to 67 mm)
View Details
108 - Parallel pin punches - 70070012 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details
Knockout Punch Kit - 7806-SB - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers
Drift Punch - P-27 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2188 inch (5.56 mm)
View Details