Greenlee Textron, Inc. Fiber Optic Light Source 578XL-M90

Description
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 1300 NM WAVELENGTH LED DISPLAY TYPE CE APPROVAL UCI-PC CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -20 DBM OUTPUT POWER 0 TO 95 PERCENT HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 62.5/1.25 MICROMETER FIBER OPTIC CABLE TYPE CLASS A SAFETY CLASS
Datasheet
Description
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 1300 NM WAVELENGTH LED DISPLAY TYPE CE APPROVAL UCI-PC CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -20 DBM OUTPUT POWER 0 TO 95 PERCENT HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 62.5/1.25 MICROMETER FIBER OPTIC CABLE TYPE CLASS A SAFETY CLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Light Source - 578XL-M90 - Greenlee Textron, Inc.
Rockford, IL, USA
Fiber Optic Light Source
578XL-M90
Fiber Optic Light Source 578XL-M90
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 1300 NM WAVELENGTH LED DISPLAY TYPE CE APPROVAL UCI-PC CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -20 DBM OUTPUT POWER 0 TO 95 PERCENT HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 62.5/1.25 MICROMETER FIBER OPTIC CABLE TYPE CLASS A SAFETY CLASS
  • LED TYPE
  • 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE
  • 1300 NM WAVELENGTH
  • LED DISPLAY TYPE
  • CE APPROVAL
  • UCI-PC CONNECTOR TYPE
  • (2) AA BATTERY TYPE
  • 1.5 V BATTERY VOLTAGE
  • -20 DBM OUTPUT POWER
  • 0 TO 95 PERCENT HUMIDITY
  • -15 TO 55 DEG C OPERATING TEMPERATURE RANGE
  • 62.5/1.25 MICROMETER FIBER OPTIC CABLE TYPE
  • CLASS A SAFETY CLASS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Fiber Optic Test Sources
Product Number 578XL-M90
Product Name Fiber Optic Light Source
Connector Type UCI-PC
Unlock Full Specs
to access all available technical data