Greenlee Textron, Inc. Fiber Optic Light Source 573XL

Description
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 650 NM WAVELENGTH LED DISPLAY TYPE CE APPROVAL LARGE CORE PLASTIC/GLASS FIBER APPLICATION ST CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -15 DBM OUTPUT POWER 0 TO 95 PERCENT HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE CLASS A SAFETY CLASS
Datasheet
Description
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 650 NM WAVELENGTH LED DISPLAY TYPE CE APPROVAL LARGE CORE PLASTIC/GLASS FIBER APPLICATION ST CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -15 DBM OUTPUT POWER 0 TO 95 PERCENT HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE CLASS A SAFETY CLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Light Source - 573XL - Greenlee Textron, Inc.
Rockford, IL, USA
Fiber Optic Light Source
573XL
Fiber Optic Light Source 573XL
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 650 NM WAVELENGTH LED DISPLAY TYPE CE APPROVAL LARGE CORE PLASTIC/GLASS FIBER APPLICATION ST CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -15 DBM OUTPUT POWER 0 TO 95 PERCENT HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE CLASS A SAFETY CLASS
  • LED TYPE
  • 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE
  • 650 NM WAVELENGTH
  • LED DISPLAY TYPE
  • CE APPROVAL
  • LARGE CORE PLASTIC/GLASS FIBER APPLICATION
  • ST CONNECTOR TYPE
  • (2) AA BATTERY TYPE
  • 1.5 V BATTERY VOLTAGE
  • -15 DBM OUTPUT POWER
  • 0 TO 95 PERCENT HUMIDITY
  • -15 TO 55 DEG C OPERATING TEMPERATURE RANGE
  • CLASS A SAFETY CLASS
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Fiber Optic Test Sources
Product Number 573XL
Product Name Fiber Optic Light Source
Connector Type ST
Unlock Full Specs
to access all available technical data