Greenlee Textron, Inc. Fiber Optic Light Source 570XL-SC

Description
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 850/1300 NANOMETER WAVELENGTH 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING INSERTION LOSS TESTING ON MULTIMODE FIBER OPTIC CABLE APPLICATION SC CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -13/-20/-14/-21 DBM OUTPUT POWER 0 TO 95 PERCENT (NON-CONDENSING) HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 100/140 MICROMETER, 62.5/125 MICROMETER, 50/125 MICROMETER MULTIMODE FIBER OPTIC CABLE TYPE XL FIBERTOOLS[R] BRAND
Datasheet
Description
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 850/1300 NANOMETER WAVELENGTH 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING INSERTION LOSS TESTING ON MULTIMODE FIBER OPTIC CABLE APPLICATION SC CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -13/-20/-14/-21 DBM OUTPUT POWER 0 TO 95 PERCENT (NON-CONDENSING) HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 100/140 MICROMETER, 62.5/125 MICROMETER, 50/125 MICROMETER MULTIMODE FIBER OPTIC CABLE TYPE XL FIBERTOOLS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Light Source - 570XL-SC - Greenlee Textron, Inc.
Rockford, IL, USA
Fiber Optic Light Source
570XL-SC
Fiber Optic Light Source 570XL-SC
LED TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 850/1300 NANOMETER WAVELENGTH 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING INSERTION LOSS TESTING ON MULTIMODE FIBER OPTIC CABLE APPLICATION SC CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -13/-20/-14/-21 DBM OUTPUT POWER 0 TO 95 PERCENT (NON-CONDENSING) HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 100/140 MICROMETER, 62.5/125 MICROMETER, 50/125 MICROMETER MULTIMODE FIBER OPTIC CABLE TYPE XL FIBERTOOLS[R] BRAND
  • LED TYPE
  • 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE
  • 850/1300 NANOMETER WAVELENGTH
  • 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING
  • INSERTION LOSS TESTING ON MULTIMODE FIBER OPTIC CABLE APPLICATION
  • SC CONNECTOR TYPE
  • (2) AA BATTERY TYPE
  • 1.5 V BATTERY VOLTAGE
  • -13/-20/-14/-21 DBM OUTPUT POWER
  • 0 TO 95 PERCENT (NON-CONDENSING) HUMIDITY
  • -15 TO 55 DEG C OPERATING TEMPERATURE RANGE
  • 100/140 MICROMETER, 62.5/125 MICROMETER, 50/125 MICROMETER MULTIMODE FIBER OPTIC CABLE TYPE
  • XL FIBERTOOLS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Fiber Optic Test Sources
Product Number 570XL-SC
Product Name Fiber Optic Light Source
Operating Mode 1000 Hz; 2000 Hz; 270 KHz
Cable Type Multimode
Connector Type SC
Unlock Full Specs
to access all available technical data