Greenlee Textron, Inc. Amplifier Probe Tone Generator 402K

Description
114 MM L X 267 MM W X 64 MM D SIZE 9 VDC BATTERY POWER SUPPLY TYPE
Datasheet
Description
114 MM L X 267 MM W X 64 MM D SIZE 9 VDC BATTERY POWER SUPPLY TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier Probe Tone Generator - 402K - Greenlee Textron, Inc.
Rockford, IL, USA
Amplifier Probe Tone Generator
402K
Amplifier Probe Tone Generator 402K
114 MM L X 267 MM W X 64 MM D SIZE 9 VDC BATTERY POWER SUPPLY TYPE
  • 114 MM L X 267 MM W X 64 MM D SIZE
  • 9 VDC BATTERY POWER SUPPLY TYPE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Circuit Tracers
Product Number 402K
Product Name Amplifier Probe Tone Generator
Special Measurement Types Audible Continuity
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier Probe Tone Generator - 811K/6A-BOX - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
View Details
STEMlab 125-14 Low Noise Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Options & Features Battery powered (optional feature)
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
View Details
Wire Tracers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
View Details
Amplifier Probe Tone Generator - 701K-G - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
View Details