Greenlee Textron, Inc. Knockout Punch Kit 36692

Description
RATCHET TYPE (4) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND INCLUDES 3/8 INCH KWIK STEPPER STEP BIT
Datasheet
Description
RATCHET TYPE (4) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND INCLUDES 3/8 INCH KWIK STEPPER STEP BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 36692 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
36692
Knockout Punch Kit 36692
RATCHET TYPE (4) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND INCLUDES 3/8 INCH KWIK STEPPER STEP BIT
  • RATCHET TYPE
  • (4) PUNCH, (4) DIE CONTENTS
  • HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE
  • HEXAGONAL RATCHET DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • SLUG-BUSTER[R] BRAND
  • INCLUDES 3/8 INCH KWIK STEPPER STEP BIT
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 36692
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 600896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 1.85 to 2.64 inch (47 to 67 mm)
View Details
109 - Pin punches - 70090005 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2756 inch (7 mm)
View Details
Round Knockout Punch Unit - 77U-3/4 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers