STRAIGHT BACK TYPE
BI-METAL WITH COBALT MATERIAL
8 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
0.05 INCH BLADE THICKNESS
PROGRESSIVE TEETH TYPE
10 TEETH PER INCH
APPLICATION GENERAL PURPOSE
Greenlee Textron, Inc.
Done
Datasheet
Description
STRAIGHT BACK TYPE
BI-METAL WITH COBALT MATERIAL
8 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
0.05 INCH BLADE THICKNESS
PROGRESSIVE TEETH TYPE
10 TEETH PER INCH
APPLICATION GENERAL PURPOSE
STRAIGHT BACK TYPE
BI-METAL WITH COBALT MATERIAL
8 INCH BLADE LENGTH
3/4 INCH BLADE WIDTH
0.05 INCH BLADE THICKNESS
PROGRESSIVE TEETH TYPE
10 TEETH PER INCH
APPLICATION GENERAL PURPOSE