Greenlee Textron, Inc. Reciprocating Saw Blade 353-618G

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING TYPE PLASTIC POUCH
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING TYPE PLASTIC POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 353-618G - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
353-618G
Reciprocating Saw Blade 353-618G
STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 6 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL CUT MATERIAL 0.035 INCH BLADE THICKNESS 18 TEETH PER INCH PACKAGING TYPE PLASTIC POUCH
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • TITANIUM COATED FINISH
  • 6 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • METAL CUT MATERIAL
  • 0.035 INCH BLADE THICKNESS
  • 18 TEETH PER INCH
  • PACKAGING TYPE PLASTIC POUCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 353-618G
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products