Greenlee Textron, Inc. Knockout Punch 2982AV

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND RAM AND FOOT PUMP HYDRAULIC DRIVER KIT USED ON ITEM 7610SB USED ON ITEM PART NO 4 INCH HOLE SIZE 3-1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND RAM AND FOOT PUMP HYDRAULIC DRIVER KIT USED ON ITEM 7610SB USED ON ITEM PART NO 4 INCH HOLE SIZE 3-1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 2982AV - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
2982AV
Knockout Punch 2982AV
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND RAM AND FOOT PUMP HYDRAULIC DRIVER KIT USED ON ITEM 7610SB USED ON ITEM PART NO 4 INCH HOLE SIZE 3-1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • RAM AND FOOT PUMP HYDRAULIC DRIVER KIT USED ON ITEM
  • 7610SB USED ON ITEM PART NO
  • 4 INCH HOLE SIZE
  • 3-1/2 INCH CONDUIT/PIPE SIZE
  • SLUG-BUSTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 2982AV
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 5.91 inch (150 mm)
View Details
Round Knockout Punch Unit - 76BB - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Pin Punch - P-10 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 7 inch (178 mm)
View Details