Greenlee Textron, Inc. Knockout Punch 28165

Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-2 USED ON ITEM PART NO 2-3/8 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
Datasheet
Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-2 USED ON ITEM PART NO 2-3/8 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 28165 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
28165
Knockout Punch 28165
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-2 USED ON ITEM PART NO 2-3/8 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND
  • ROUND TYPE
  • TOOL STEEL MATERIAL
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • SC AND SLUG SPLITTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 745H-2 USED ON ITEM PART NO
  • 2-3/8 INCH HOLE SIZE
  • 2 INCH CONDUIT/PIPE SIZE
  • SLUG SPLITTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 28165
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5417223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 to 1.26 inch (5 to 32 mm)
View Details
Round Knockout Punch Unit - 12313 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Pin Punches - C29A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Pin Punch
View Details
Pin Punch - P-5 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.25 inch (133 mm)
View Details