Greenlee Textron, Inc. Knockout Punch 28162

Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1-1/2 USED ON ITEM PART NO 1-15/16 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10-GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
Datasheet
Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1-1/2 USED ON ITEM PART NO 1-15/16 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10-GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 28162 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
28162
Knockout Punch 28162
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745H-1-1/2 USED ON ITEM PART NO 1-15/16 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SLUG SPLITTER[R] BRAND INCLUDES 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10-GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
  • ROUND TYPE
  • TOOL STEEL MATERIAL
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • SC AND SLUG SPLITTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 745H-1-1/2 USED ON ITEM PART NO
  • 1-15/16 INCH HOLE SIZE
  • 1-1/2 INCH CONDUIT/PIPE SIZE
  • SLUG SPLITTER[R] BRAND
  • INCLUDES 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER
  • APPLICATION 10-GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
  • USED ON BATTERY-POWERED/HYDRAULIC/HIGH LEVERAGE RATCHET DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 28162
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 1239977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Knockout Punch - 18331 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Pin Punch - P-10 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 7 inch (178 mm)
View Details