Greenlee Textron, Inc. Round Knockout Punch Unit 231

Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 1.127 INCH X 1.309 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 15 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet
Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 1.127 INCH X 1.309 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 15 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 231 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
231
Round Knockout Punch Unit 231
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 1.127 INCH X 1.309 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 15 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
  • PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS
  • 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY
  • 1.127 INCH X 1.309 INCH X 0.469 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • NUMBER OF PIN 15
  • MINIMUM PILOT HOLE DIAMETER 7/16 INCH
  • USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Supplier's Site Datasheet
Round Knockout Punch Unit - 231 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
231
Round Knockout Punch Unit 231
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 1.127 INCH X 1.309 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 15 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
  • PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS
  • 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY
  • 1.127 INCH X 1.309 INCH X 0.469 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • NUMBER OF PIN 15
  • MINIMUM PILOT HOLE DIAMETER 7/16 INCH
  • USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 231
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2441 inch (6.2 mm)
Overall Length 5.87 inch (149 mm)
View Details
108 - Parallel pin punches - 70070001 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.0984 inch (2.5 mm)
View Details
Knockout Punch Kit - 38520 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details