Greenlee Textron, Inc. Tone Generator Module 177

Description
PRECISION TYPE 5.5 INCH W X 4.5 INCH D X 7.25 INCH H SIZE TELECOMMUNICATION INDUSTRY APPLICATION HIGH IMPACT ABS PLASTIC HOUSING MATERIAL (1) 6 V LANTERN BATTERY VOLTAGE 577.5 HZ TONE FREQUENCY BATTERY LIFE 40 HR OUTPUT SIGNAL LEVEL 0 TO 30 DBM OUTPUT VOLTAGE RATING 0.1 TO 80 V (P-P)
Datasheet
Description
PRECISION TYPE 5.5 INCH W X 4.5 INCH D X 7.25 INCH H SIZE TELECOMMUNICATION INDUSTRY APPLICATION HIGH IMPACT ABS PLASTIC HOUSING MATERIAL (1) 6 V LANTERN BATTERY VOLTAGE 577.5 HZ TONE FREQUENCY BATTERY LIFE 40 HR OUTPUT SIGNAL LEVEL 0 TO 30 DBM OUTPUT VOLTAGE RATING 0.1 TO 80 V (P-P)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tone Generator Module - 177 - Greenlee Textron, Inc.
Rockford, IL, USA
Tone Generator Module
177
Tone Generator Module 177
PRECISION TYPE 5.5 INCH W X 4.5 INCH D X 7.25 INCH H SIZE TELECOMMUNICATION INDUSTRY APPLICATION HIGH IMPACT ABS PLASTIC HOUSING MATERIAL (1) 6 V LANTERN BATTERY VOLTAGE 577.5 HZ TONE FREQUENCY BATTERY LIFE 40 HR OUTPUT SIGNAL LEVEL 0 TO 30 DBM OUTPUT VOLTAGE RATING 0.1 TO 80 V (P-P)
  • PRECISION TYPE
  • 5.5 INCH W X 4.5 INCH D X 7.25 INCH H SIZE
  • TELECOMMUNICATION INDUSTRY APPLICATION
  • HIGH IMPACT ABS PLASTIC HOUSING MATERIAL
  • (1) 6 V LANTERN BATTERY VOLTAGE
  • 577.5 HZ TONE FREQUENCY
  • BATTERY LIFE 40 HR
  • OUTPUT SIGNAL LEVEL 0 TO 30 DBM
  • OUTPUT VOLTAGE RATING 0.1 TO 80 V (P-P)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Circuit Tracers
Product Number 177
Product Name Tone Generator Module
Special Measurement Types Audible Continuity
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier Probe Tone Generator - 811K/6A-BOX - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
View Details
Underground Wire Tracers -  - Amprobe Test Tools
Amprobe Test Tools
Specs
Form Factor Handheld
View Details
STEMlab 125-14 Ultimate Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Options & Features Battery powered (optional feature)
Output Interface Universal Serial Bus; RS232; I2C, SPI, UART, WiFi, Ethernet
View Details
Tone Generator Module - 77HP-G/6A-01 - Greenlee Textron, Inc.
Specs
Special Measurement Types Audible Continuity
View Details