Greenlee Textron, Inc. Knockout Punch 1742AV

Description
ROUND TYPE 16 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730-5/8 USED ON ITEM PART NO 5/8 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 16 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730-5/8 USED ON ITEM PART NO 5/8 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 1742AV - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
1742AV
Knockout Punch 1742AV
ROUND TYPE 16 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730-5/8 USED ON ITEM PART NO 5/8 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 16 GAUGE MILD STEEL CAPACITY
  • STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 730-5/8 USED ON ITEM PART NO
  • 5/8 INCH HOLE SIZE
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 1742AV
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2741079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 3.5 inch (88.9 mm)
View Details
Knockout Punch Kit - 7215E - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
2 suppliers
Taper Punches - C21 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Taper Punches
View Details
Pin Punch - P-8 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 7 inch (178 mm)
View Details