Greenlee Textron, Inc. Round Knockout Punch Unit 12313

Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 1-1/2 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 1-1/2 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 12313 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
12313
Round Knockout Punch Unit 12313
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 1-1/2 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 10 GAUGE MILD STEEL CAPACITY
  • 1-1/2 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • USED ON BATTERY-POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 12313
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 5.91 inch (150 mm)
View Details
Round Knockout Punch Unit - 75BB - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Brass Drift Punches - CBR6 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Drift Punch
View Details
Pin Punch - P-8 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 7 inch (178 mm)
View Details