Greenlee Textron, Inc. Screwdriver Set 0353-02C

Description
SQUARE RECESS TIP TYPE 2 PIECE(S) GREEN, BLACK HANDLE COLOR #1 X 1-1/2 INCH AND #2 X 1-1/2 INCH SQUARE RECESS STUBBY SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI OVERALL LENGTH 3 INCH HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED SHANK
Datasheet
Description
SQUARE RECESS TIP TYPE 2 PIECE(S) GREEN, BLACK HANDLE COLOR #1 X 1-1/2 INCH AND #2 X 1-1/2 INCH SQUARE RECESS STUBBY SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI OVERALL LENGTH 3 INCH HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED SHANK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 0353-02C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
0353-02C
Screwdriver Set 0353-02C
SQUARE RECESS TIP TYPE 2 PIECE(S) GREEN, BLACK HANDLE COLOR #1 X 1-1/2 INCH AND #2 X 1-1/2 INCH SQUARE RECESS STUBBY SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI OVERALL LENGTH 3 INCH HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED SHANK
  • SQUARE RECESS TIP TYPE
  • 2 PIECE(S)
  • GREEN, BLACK HANDLE COLOR
  • #1 X 1-1/2 INCH AND #2 X 1-1/2 INCH SQUARE RECESS STUBBY SCREWDRIVER SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • OVERALL LENGTH 3 INCH
  • HANDLE TYPE SOFT, CUSHIONED GRIP
  • BLADE FINISH CHROME PLATED SHANK
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0353-02C
Product Name Screwdriver Set
Drive Type Robertson
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2101 - WAGO
Specs
Drive Type PH1; PH2; PZ1; 2.5 x 0.4; 3.5 x 0.6; 5.5 x 1.0
View Details
Screwdriver - 0153-17-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet
Drive Size 0.3750 inch (9.52 mm)
Overall Length 14.88 inch (378 mm)
View Details
2 suppliers