Greenlee Textron, Inc. Nutdriver 0257-16I

Description
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 7/16 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
Datasheet
Description
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 7/16 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 0257-16I - Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0257-16I
Nutdriver 0257-16I
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 7/16 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
  • INSULATED TYPE
  • 9-1/4 INCH OVERALL LENGTH
  • 5 INCH SHANK LENGTH
  • 7/16 INCH DRIVE SIZE
  • APPLICABLE STANDARD IEC 60900, ASTM F1505
  • VOLTAGE RATING 1000 VAC/VDC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 0257-16I
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

Nut Drivers - 4992341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 9.29 inch (236 mm)
View Details
Multi-Spindle Nutdriving Station -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric; Pneumatic
Style Hand-Held Cylindrical
View Details
2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nutsetter - Magnetic (3/8 x 2 9/16) - 120256 - Mountz, Inc.
Specs
Type Fixed Square Drive
Size 1/4"
Length 2.56 inch (65.09 mm)
View Details