Greenlee Textron, Inc. Nutdriver 0257-14I

Description
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 11/32 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
Datasheet
Description
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 11/32 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 0257-14I - Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0257-14I
Nutdriver 0257-14I
INSULATED TYPE 9-1/4 INCH OVERALL LENGTH 5 INCH SHANK LENGTH 11/32 INCH DRIVE SIZE APPLICABLE STANDARD IEC 60900, ASTM F1505 VOLTAGE RATING 1000 VAC/VDC
  • INSULATED TYPE
  • 9-1/4 INCH OVERALL LENGTH
  • 5 INCH SHANK LENGTH
  • 11/32 INCH DRIVE SIZE
  • APPLICABLE STANDARD IEC 60900, ASTM F1505
  • VOLTAGE RATING 1000 VAC/VDC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 0257-14I
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

1.5mm A/F Ball Hex Driver - Z9952-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver - VNR-800 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Nut Runner
Power Electric (optional feature); Pneumatic (optional feature)
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 9111500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 8.43 inch (214 mm)
View Details
Nutdriver - 0253-41C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Fixed Square Drive
Size Other; 11 MM
Adjustment Range 0.4331 inch (11 mm)
View Details