Greenlee Textron, Inc. Nutdriver 0253-17NH-6

Description
NUT HOLDING, HEAVY DUTY TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/2 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI SHANK TYPE HOLLOW
Datasheet
Description
NUT HOLDING, HEAVY DUTY TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/2 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI SHANK TYPE HOLLOW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nutdriver - 0253-17NH-6 - Greenlee Textron, Inc.
Rockford, IL, USA
Nutdriver
0253-17NH-6
Nutdriver 0253-17NH-6
NUT HOLDING, HEAVY DUTY TYPE CHROME PLATED FINISH 10-5/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/2 INCH DRIVE SIZE APPLICABLE STANDARD ASME/ANSI SHANK TYPE HOLLOW
  • NUT HOLDING, HEAVY DUTY TYPE
  • CHROME PLATED FINISH
  • 10-5/16 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 1/2 INCH DRIVE SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • SHANK TYPE HOLLOW
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Nut Runners and Nut Drivers
Product Number 0253-17NH-6
Product Name Nutdriver
Type Fixed Square Drive
Unlock Full Specs
to access all available technical data

Similar Products

2mm A/F Ball Hex Driver - Z9953-00 - Harwin Plc
Specs
Type Nut Driver
Style Hand-Held Cylindrical
Head Style In-line
View Details
Nut Driver System with Automatic Feeder - VNPM - Visumatic Industrial Products
Specs
Type Nut Runner
Power Pneumatic
Style Hand-Held Cylindrical; Fixtured
View Details
Nut Drivers - 2755424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Nut Driver
Length 6.3 inch (160 mm)
View Details
Nutdriver - 0253-15NH-6 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Fixed Square Drive
Size 3/8"
Adjustment Range 0.3750 inch (9.52 mm)
View Details