Greenlee Textron, Inc. Screwdriver 0153-21C

Description
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-21C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-21C
Screwdriver 0153-21C
CABINET, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 7-3/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH ROUND SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 3/16 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • CABINET, FLAT, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 7-3/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • 3/16 INCH TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-21C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-21C-ND
Screw and Nut Drivers 0153-21C-ND
"3/16"" Slotted Screwdriver 7.75"" (196.9mm)"

"3/16"" Slotted Screwdriver 7.75"" (196.9mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-21C 0153-21C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015080 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.1750 to 2 In-lbs (0.2018 to 2.31 kg-cm)
View Details