Greenlee Textron, Inc. Screwdriver 0153-11C

Description
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-11C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-11C
Screwdriver 0153-11C
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-11/32 INCH OVERALL LENGTH 4 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • KEYSTONE, FLAT, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 8-11/32 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-11C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-11C-ND
Screw and Nut Drivers 0153-11C-ND
"1/4"" Slotted Screwdriver 8.34"" (211.8mm)"

"1/4"" Slotted Screwdriver 8.34"" (211.8mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-11C 0153-11C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet; Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 281-2750100000-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0236 inch (0.6000 mm)
Drive Details 0.6mm x 3.5mm
View Details
Screwdriver - 0153-35C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Crosshead
Overall Length 11 inch (279 mm)
Shank Length 6 inch (152 mm)
View Details
2 suppliers