Greenlee Textron, Inc. Screwdriver Set 0153-04C

Description
FLAT BLADE, PHILLIPS TYPE 2 PIECE(S) GREEN, BLACK HANDLE COLOR 1/4 INCH X 1-1/2 INCH FLAT BLADE STUBBY SCREWDRIVER, #2 X 1-1/2 INCH PHILLIPS STUBBY SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHANK SHAPE ROUND HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH DURABLE BLACK PHOSPHATE TIP
Datasheet
Description
FLAT BLADE, PHILLIPS TYPE 2 PIECE(S) GREEN, BLACK HANDLE COLOR 1/4 INCH X 1-1/2 INCH FLAT BLADE STUBBY SCREWDRIVER, #2 X 1-1/2 INCH PHILLIPS STUBBY SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHANK SHAPE ROUND HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH DURABLE BLACK PHOSPHATE TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 0153-04C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
0153-04C
Screwdriver Set 0153-04C
FLAT BLADE, PHILLIPS TYPE 2 PIECE(S) GREEN, BLACK HANDLE COLOR 1/4 INCH X 1-1/2 INCH FLAT BLADE STUBBY SCREWDRIVER, #2 X 1-1/2 INCH PHILLIPS STUBBY SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHANK SHAPE ROUND HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH DURABLE BLACK PHOSPHATE TIP
  • FLAT BLADE, PHILLIPS TYPE
  • 2 PIECE(S)
  • GREEN, BLACK HANDLE COLOR
  • 1/4 INCH X 1-1/2 INCH FLAT BLADE STUBBY SCREWDRIVER, #2 X 1-1/2 INCH PHILLIPS STUBBY SCREWDRIVER SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • SHANK SHAPE ROUND
  • HANDLE TYPE SOFT, CUSHIONED GRIP
  • BLADE FINISH DURABLE BLACK PHOSPHATE TIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-04C
Product Name Screwdriver Set
Drive Type Cabinet; Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2165 - WAGO
Specs
Drive Type T15
View Details
2 suppliers
Screwdriver - 0153-12C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 10.34 inch (263 mm)
View Details
Screwdriver - 24253 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 8.25 inch (210 mm)
View Details