Greenlee Textron, Inc. Screwdriver Set 0153-03C

Description
CABINET, KEYSTONE, PHILLIPS TYPE 4 PIECE(S) GREEN, BLACK HANDLE COLOR #0 PHILLIPS SCREWDRIVER, 1/16 INCH KEYSTONE SCREWDRIVER, 3/32 INCH CABINET SCREWDRIVER AND 1/8 INCH CABINET SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHANK SHAPE ROUND HANDLE TYPE SOFT, CUSHIONED GRIP FINISH BLACK PHOSPHATE PLATED TIP
Datasheet
Description
CABINET, KEYSTONE, PHILLIPS TYPE 4 PIECE(S) GREEN, BLACK HANDLE COLOR #0 PHILLIPS SCREWDRIVER, 1/16 INCH KEYSTONE SCREWDRIVER, 3/32 INCH CABINET SCREWDRIVER AND 1/8 INCH CABINET SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHANK SHAPE ROUND HANDLE TYPE SOFT, CUSHIONED GRIP FINISH BLACK PHOSPHATE PLATED TIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 0153-03C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
0153-03C
Screwdriver Set 0153-03C
CABINET, KEYSTONE, PHILLIPS TYPE 4 PIECE(S) GREEN, BLACK HANDLE COLOR #0 PHILLIPS SCREWDRIVER, 1/16 INCH KEYSTONE SCREWDRIVER, 3/32 INCH CABINET SCREWDRIVER AND 1/8 INCH CABINET SCREWDRIVER SET CONTENT APPLICABLE STANDARD ASME/ANSI SHANK SHAPE ROUND HANDLE TYPE SOFT, CUSHIONED GRIP FINISH BLACK PHOSPHATE PLATED TIP
  • CABINET, KEYSTONE, PHILLIPS TYPE
  • 4 PIECE(S)
  • GREEN, BLACK HANDLE COLOR
  • #0 PHILLIPS SCREWDRIVER, 1/16 INCH KEYSTONE SCREWDRIVER, 3/32 INCH CABINET SCREWDRIVER AND 1/8 INCH CABINET SCREWDRIVER SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • SHANK SHAPE ROUND
  • HANDLE TYPE SOFT, CUSHIONED GRIP
  • FINISH BLACK PHOSPHATE PLATED TIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-03C
Product Name Screwdriver Set
Drive Type Cabinet; Crosshead; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2152 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ2/S
View Details
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 281-1530-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0236 inch (0.6000 mm)
Drive Details 0.6mm x 3.5mm
View Details
Screw and Nut Drivers - 0253-13C-ND - DigiKey
Greenlee Textron, Inc.
Specs
Drive Type Hex; Hex Socket
Drive Details "5/16"""
View Details