Greenlee Textron, Inc. Screwdriver Set 0153-02C

Description
CABINET, KEYSTONE, PHILLIPS TYPE 7 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH X 4 INCH CABINET SCREWDRIVER, 3/16 INCH X 6 INCH CABINET SCREWDRIVER, 1/4 INCH X 4 INCH KEYSTONE SCREWDRIVER, 1/4 INCH X 4 INCH CABINET SCREWDRIVER, 5/16 INCH X 6 INCH KEYSTONE SCREWDRIVER, #1 X 3 INCH PHILLIPS SCREWDRIVER AND #2 X 4 INCH PHILLI SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK), DURABLE BLACK PHOSPHATE (TIP)
Datasheet
Description
CABINET, KEYSTONE, PHILLIPS TYPE 7 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH X 4 INCH CABINET SCREWDRIVER, 3/16 INCH X 6 INCH CABINET SCREWDRIVER, 1/4 INCH X 4 INCH KEYSTONE SCREWDRIVER, 1/4 INCH X 4 INCH CABINET SCREWDRIVER, 5/16 INCH X 6 INCH KEYSTONE SCREWDRIVER, #1 X 3 INCH PHILLIPS SCREWDRIVER AND #2 X 4 INCH PHILLI SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK), DURABLE BLACK PHOSPHATE (TIP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 0153-02C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
0153-02C
Screwdriver Set 0153-02C
CABINET, KEYSTONE, PHILLIPS TYPE 7 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH X 4 INCH CABINET SCREWDRIVER, 3/16 INCH X 6 INCH CABINET SCREWDRIVER, 1/4 INCH X 4 INCH KEYSTONE SCREWDRIVER, 1/4 INCH X 4 INCH CABINET SCREWDRIVER, 5/16 INCH X 6 INCH KEYSTONE SCREWDRIVER, #1 X 3 INCH PHILLIPS SCREWDRIVER AND #2 X 4 INCH PHILLI SET CONTENT APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP BLADE FINISH CHROME PLATED (SHANK), DURABLE BLACK PHOSPHATE (TIP)
  • CABINET, KEYSTONE, PHILLIPS TYPE
  • 7 PIECE(S)
  • GREEN, BLACK HANDLE COLOR
  • 3/16 INCH X 4 INCH CABINET SCREWDRIVER, 3/16 INCH X 6 INCH CABINET SCREWDRIVER, 1/4 INCH X 4 INCH KEYSTONE SCREWDRIVER, 1/4 INCH X 4 INCH CABINET SCREWDRIVER, 5/16 INCH X 6 INCH KEYSTONE SCREWDRIVER, #1 X 3 INCH PHILLIPS SCREWDRIVER AND #2 X 4 INCH PHILLI SET CONTENT
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
  • BLADE FINISH CHROME PLATED (SHANK), DURABLE BLACK PHOSPHATE (TIP)
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-02C
Product Name Screwdriver Set
Drive Type Cabinet; Crosshead; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 0353-33-INS - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Robertson
Overall Length 8.25 inch (210 mm)
Shank Length 6 inch (152 mm)
View Details
Slotted Screwdrivers - Pocket Size With Clip - 92460 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 5.5 inch (140 mm)
View Details