Texas Instruments WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module WL1835MODGBMOCT

Description
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module
Request a Quote
Description
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WL1835MODGBMOCT is a compact WiLink 8 module from Texas Instruments that integrates Wi-Fi and dual-mode Bluetooth capabilities, including Bluetooth low energy. It operates in the 2.4 GHz band and supports 2x2 MIMO technology, allowing for high throughput of up to 100 Mbps (UDP) and 80 Mbps (TCP). The module is designed for a variety of applications, including Internet of Things (IoT), multimedia, home automation, and security systems. This module features a small form factor of 13.3 mm x 13.4 mm x 2 mm and comes in a 100-pin MOC package. It is certified by FCC, IC, ETSI/CE, and TELEC, ensuring compliance for various markets. The WL1835MODGBMOCT is optimized for low power consumption, with a connected idle current of less than 800 µA, making it suitable for battery-operated devices. It also supports multiple provisioning methods for easy connectivity to Wi-Fi networks. Engineers can leverage TI's drivers for high-level operating systems such as Linux and Android, with additional support for other operating systems available through third parties. The module's design reduces overhead in hardware development, making it a practical choice for projects requiring reliable wireless communication.

Datasheet Summary
Powered by GS/AI

The WL1835MODGBMOCT is a compact WiLink 8 module from Texas Instruments that integrates Wi-Fi and dual-mode Bluetooth capabilities, including Bluetooth low energy. It operates in the 2.4 GHz band and supports 2x2 MIMO technology, allowing for high throughput of up to 100 Mbps (UDP) and 80 Mbps (TCP). The module is designed for a variety of applications, including Internet of Things (IoT), multimedia, home automation, and security systems. This module features a small form factor of 13.3 mm x 13.4 mm x 2 mm and comes in a 100-pin MOC package. It is certified by FCC, IC, ETSI/CE, and TELEC, ensuring compliance for various markets. The WL1835MODGBMOCT is optimized for low power consumption, with a connected idle current of less than 800 µA, making it suitable for battery-operated devices. It also supports multiple provisioning methods for easy connectivity to Wi-Fi networks. Engineers can leverage TI's drivers for high-level operating systems such as Linux and Android, with additional support for other operating systems available through third parties. The module's design reduces overhead in hardware development, making it a practical choice for projects requiring reliable wireless communication.

Suppliers

Company
Product
Description
Supplier Links
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module - WL1835MODGBMOCT - Texas Instruments
Dallas, TX, United States
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module
WL1835MODGBMOCT
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module WL1835MODGBMOCT
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module

WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module

Buy Now Datasheet
Integrated Circuits (ICs) - Wi-Fi products - WL1835MODGBMOCT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Wi-Fi products
WL1835MODGBMOCT
Integrated Circuits (ICs) - Wi-Fi products WL1835MODGBMOCT
Integrated Circuits (ICs) - Wi-Fi products

Integrated Circuits (ICs) - Wi-Fi products

Supplier's Site
Sheung Wan, Hong Kong
WiFi Modules (802.11)
WL1835MODGBMOCT
WiFi Modules (802.11) WL1835MODGBMOCT
WiFi Modules (802.11) TI WiLink8 SGL-Band Combo Mod

WiFi Modules (802.11) TI WiLink8 SGL-Band Combo Mod

Buy Now Datasheet
RF Transceiver Modules and Modems - WL1835MODGBMOCT - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver Modules and Modems
WL1835MODGBMOCT
RF Transceiver Modules and Modems WL1835MODGBMOCT
RX TXRX MOD WIFI SURFACE MOUNT

RX TXRX MOD WIFI SURFACE MOUNT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number WL1835MODGBMOCT WL1835MODGBMOCT WL1835MODGBMOCT WL1835MODGBMOCT
Product Name WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module Integrated Circuits (ICs) - Wi-Fi products WiFi Modules (802.11) RF Transceiver Modules and Modems
Device Type Transceiver Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh Wi-Fi / WiMAX / Wi-Mesh 802.11b/g/n, Bluetooth 4.2
# of Tx 17 #
Bias Current 0.8000 mA
Unlock Full Specs
to access all available technical data

Similar Products

CC2540 SimpleLink Bluetooth Smart Wireless MCU with USB - CC2540F128RHAR - Texas Instruments
Specs
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 3.6V; Other; 2
View Details
3 suppliers
RF Misc ICs and Modules - LMX2582RHAR - ODG (Origin Data Global)
Specs
Technology Cellular
Package Type 40-VFQFN Exposed Pad
View Details
2 suppliers
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details