The WL1835MODGBMOCR is a compact WiLink 8 module from Texas Instruments that integrates Wi-Fi and Bluetooth functionalities in a single package. It supports dual-mode Bluetooth and Bluetooth low energy, making it suitable for a variety of applications including Internet of Things (IoT), multimedia, and home automation. The module operates in the 2.4 GHz band and features a 2x2 MIMO configuration, allowing for high throughput of up to 100 Mbps (UDP) and 80 Mbps (TCP). It is designed for low power consumption, with a connected idle current of less than 800 µA, and includes configurable wake-on-WLAN filters to optimize power usage. The WL1835MODGBMOCR is certified for various standards including FCC, IC, ETSI/CE, and TELEC, ensuring compliance for use in different regions. It operates within a temperature range of -20°C to +70°C and comes in a small form factor of 13.3 mm x 13.4 mm x 2 mm, housed in a 100-pin MOC package. The module supports multiple provisioning methods for easy connectivity and is fully calibrated, eliminating the need for production calibration. It is compatible with various operating systems, including Linux and Android, and offers support for additional drivers through third parties.
WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module
WiFi Modules (802.11) TI WiLink8 SGL-Band Combo Mod
RX TXRX MOD WIFI SURFACE MOUNT
Integrated Circuits (ICs) - Wi-Fi products
| Texas Instruments | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | WL1835MODGBMOCR | WL1835MODGBMOCR | WL1835MODGBMOCR | WL1835MODGBMOCR |
| Product Name | WL1835MOD WiLink 8 Single Band Combo 2x2 MIMO Wi-Fi, Bluetooth & Bluetooth low energy module | WiFi Modules (802.11) | RF Transceiver Modules and Modems | Integrated Circuits (ICs) - Wi-Fi products |
| Device Type | Transceiver | Transceiver | ||
| Technology | Bluetooth; Wi-Fi / WiMAX / Wi-Mesh | 802.11b/g/n, Bluetooth 4.2 | Wi-Fi / WiMAX / Wi-Mesh | |
| # of Tx | 17 # | |||
| Bias Current | 0.8000 mA |