The WL1831MOD is a 2.4 GHz Wi-Fi, Bluetooth, and Bluetooth Low Energy combo module integrating RF, power amplifiers, filters, and power management in a 100-pin MOC package measuring 13.3 mm × 13.4 mm × 2 mm. It supports IEEE 802.11b/g/n Wi-Fi with 20 MHz SISO and 20 MHz 2×2 MIMO, achieving up to 80 Mbps TCP and 100 Mbps UDP throughput, and complies with Bluetooth 5.1 and CSA2. The module is FCC, IC, ETSI/CE, and TELEC certified, operates from -20°C to +70°C, and features single-antenna Wi-Fi and Bluetooth coexistence. It includes a 4-bit SDIO host interface and supports Wi-Fi direct concurrent operation.
WL1831MOD WiLink 8 Single Band Combo Wi-Fi, BT & BLE Module
Integrated Circuits (ICs) - Wi-Fi products
WiFi Modules (802.11) TI WiLink8 SGL-Band Combo Mod
RX TXRX MOD WIFI SURFACE MOUNT
| Texas Instruments | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | WL1831MODGBMOCT | WL1831MODGBMOCT | WL1831MODGBMOCT | WL1831MODGBMOCT |
| Product Name | WL1831MOD WiLink 8 Single Band Combo Wi-Fi, BT & BLE Module | Integrated Circuits (ICs) - Wi-Fi products | WiFi Modules (802.11) | RF Transceiver Modules and Modems |
| Device Type | Transceiver | Transceiver | ||
| Technology | Wi-Fi / WiMAX / Wi-Mesh | Wi-Fi / WiMAX / Wi-Mesh | 802.11b/g/n, Bluetooth 4.2 | |
| # of Tx | 17 # | |||
| Bias Current | 0.8000 mA |