Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1277086-ULN2004ADRG4
Packaging: Reel
Mounting Style: SMD
Transistor Type: 7 NPN Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, LED Lighting, Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.6V at 500μA, 350mA
Darlington Transistors Hi-Vltg Hi-Crnt Darl Transistor Arrays
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Darlington Transistors |
| Product Number | 296-41821-2-ND | 1277086-ULN2004ADRG4 | ULN2004ADRG4 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - ULN2004ADRG4 | Darlington Transistors |
| Package Type | "16-SOIC (0.154"", 3.90mm Width)" | SOT3 |