Texas Instruments PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3889DTRG4 UCC3889DTRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 213696-UCC3889DTRG4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Flyback Voltage - Start Up: 8.4V Fault Protection: Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 6.3 V to 9.3 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 213696-UCC3889DTRG4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Flyback Voltage - Start Up: 8.4V Fault Protection: Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 6.3 V to 9.3 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3889DTRG4 - 213696-UCC3889DTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3889DTRG4
213696-UCC3889DTRG4
PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3889DTRG4 213696-UCC3889DTRG4
Manufacturer: Texas Instruments Win Source Part Number: 213696-UCC3889DTRG4 Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Flyback Voltage - Start Up: 8.4V Fault Protection: Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Supply Voltage - Operating: 6.3 V to 9.3 V Control Operating Temperature: 0°C to 70°C (TA) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213696-UCC3889DTRG4
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Flyback
Voltage - Start Up: 8.4V
Fault Protection: Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.3 V to 9.3 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 213696-UCC3889DTRG4
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3889DTRG4
Package Type SOIC; Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B5565PBKSA1 - 776281-ICE3B5565PBKSA1 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Formed Leads
Output Power 240 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details