Off-Line Power Supply Controller 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 048471-UCC3889D
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Flyback
Voltage - Start Up: 8.4V
Fault Protection: Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Supply Voltage - Operating: 6.3 V to 9.3 V
Control Operating Temperature: 0°C to 70°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Converter Offline Flyback Topology 8-SOIC
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3889D | 048471-UCC3889D | UCC3889D |
| Product Name | UCC3889 Off-Line Power Supply Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3889D | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |