Low Power Economy BiCMOS Current Mode PWM 8-TSSOP 0 to 70
UCC3813-2 Low Power Economy BiCMOS Current Mode PWM
UCC3813-2 Low Power Economy BiCMOS Current Mode PWM
Manufacturer: Texas Instruments
Win Source Part Number: 1276469-UCC3813PW-2
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC3813-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SiP2801DQ-T1; SiP2803DQ-T1; SiP2802DQ-T1-E3;
Introduction Date: December 01, 2004
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
UCC3813-2 LOW POWER ECONOMY BICM Product overview: UCC3813PW-2 from Unitrode is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3813PW-2 can be used for catalog matching and distributor lookup.
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-TSSOP
IC OFFLINE SW MULT TOP 8TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies | AC-DC Converter Chips | DC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3813PW-2 | UCC3813PW-2 | 1276469-UCC3813PW-2 | 715-UCC3813PW-2 | UCC3813PW-2 | UCC3813PW-2 |
| Product Name | UCC3813-2 Low Power Economy BiCMOS Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813PW-2 | Low-Power DC-DC Converter IC | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | |
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; TSSOP8 | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | Other; Bulk | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) |