Low Power Economy BiCMOS Current Mode PWM 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276466-UCC3813DTR-4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Either
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC3813-4
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SiP2802DY-T1; SiP2805DY-T1-E3; SiP2805DY-T1;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC REG CTRLR PWM CM 8SOIC Product overview: UCC3813DTR-4G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3813DTR-4G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | UCC3813DTR-4G4 | 1276466-UCC3813DTR-4G4 | 715-UCC3813DTR-4G4 |
| Product Name | UCC3813-4 Low Power Economy BiCMOS Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813DTR-4G4 | DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC |
| Features | Error Amplifier,Leading Edge Blanking,Soft Start | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | -55 to 150 C (-67 to 302 F) | 0.0 C (32 F) |