Low Power Economy BiCMOS Current Mode PWM 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276464-UCC3813DTR-2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Either
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC3813-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SiP2805DY-T1; SiP2803DY-T1-E3; SiP2802DY-T1;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
UCC3813-2 Low Power Economy BiCMOS Current Mode PWM
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
IC OFFLINE SWITCH MULT TOP 8SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3813DTR-2 | 1276464-UCC3813DTR-2 | UCC3813DTR-2 | UCC3813DTR-2 | UCC3813DTR-2 |
| Product Name | UCC3813-2 Low Power Economy BiCMOS Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813DTR-2 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | |
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |