Low Power Economy BiCMOS Current Mode PWM 8-SOIC 0 to 70
UCC3813-2 Low Power Economy BiCMOS Current Mode PWM
Manufacturer: Texas Instruments
Win Source Part Number: 1276462-UCC3813D-2
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Non-Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 99%
Frequency - Switching: 1MHz
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC3813D-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): SiP2803DY-T1; SiP2801DY-T1; SiP2800DY-T1;
Introduction Date: March 21, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Buck, Flyback, Forward Topology 1MHz 8-SOIC
IC OFFLINE SWITCH MULT TOP 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Power Supplies | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3813D-2 | UCC3813D-2 | 1276462-UCC3813D-2 | UCC3813D-2 | UCC3813D-2 |
| Product Name | UCC3813-2 Low Power Economy BiCMOS Current Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3813D-2 | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers | |
| Package Type | Other; PDIP,SOIC,TSSOP | SOIC; Other; SOIC8 | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |