Economy Primary Side Controller 8-VSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276457-UCC3809P-2G4
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 15V
Duty Cycle: 70%
Frequency - Switching: 1MHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 8 V ~ 19 V
Family Name: UCC3809-2
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): UCC3809N-2; UCC3809N-2G4; UCC3809N-1;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC REG CTRLR PWM CM 8VSSOP Product overview: UCC3809P-2G4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3809P-2G4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | UCC3809P-2G4 | 1276457-UCC3809P-2G4 | 715-UCC3809P-2G4 |
| Product Name | UCC3809-2 Economy Primary Side Controller | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3809P-2G4 | DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC,TSSOP,VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; VSSOP |
| Features | Soft Start | ||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | -55 to 150 C (-67 to 302 F) | 0.0 C (32 F) |