Manufacturer: Texas Instruments
Win Source Part Number: 1276425-UCC3804PWTRG
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
1A SWITCHING CONTROLLER, 1000kHz SWITCHING FREQ-MAX, PDSO8, GREEN, PLASTIC, TSSOP-8 Product overview: UCC3804PWTRG4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1000kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1000kHz, TSSOP, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-UCC3804PWTRG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1276425-UCC3804PWTRG4 | 715-UCC3804PWTRG4 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804PWTRG4 | 1A 1000kHz TSSOP DC-DC Converter IC |
| Package Type | Other; TSSOP |