Low-Power BiCMOS Current-Mode PWM 8-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1276424-UCC3804PW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Internal Switch(s): No
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 12.5V
Duty Cycle: 49%
Frequency - Switching: Up to 1MHz
Fault Protection: Current Limiting
Control Features: Frequency Control
Supply Voltage: 8.3 V ~ 12 V
Family Name: UCC3804
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): UCC3804PWG4; UCC3804NG4; UCC3804J;
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP
Converter Offline Boost, Buck, Flyback, Forward Topology Up to 1MHz 8-TSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC3804PW | 1276424-UCC3804PW | UCC3804PW |
| Product Name | UCC3804 Low-Power BiCMOS Current-Mode PWM | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC3804PW | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,TSSOP | SSOP; Other; 8-TSSOP (0.173", 4.40mm Width) | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) |