Texas Instruments Motor Driver IC UCC3626DWTRG4

Description
IC MOTOR CONTROLLER PAR 28SOIC Product overview: UCC3626DWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UCC3626DWTRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR CONTROLLER PAR 28SOIC Product overview: UCC3626DWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UCC3626DWTRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-UCC3626DWTRG4
Motor Driver IC 744-UCC3626DWTRG4
IC MOTOR CONTROLLER PAR 28SOIC Product overview: UCC3626DWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UCC3626DWTRG4 can be used for catalog matching and distributor lookup.

IC MOTOR CONTROLLER PAR 28SOIC Product overview: UCC3626DWTRG4 from Texas Instruments is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-UCC3626DWTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Motor Drivers, Controllers - UCC3626DWTRG4 - 1276401-UCC3626DWTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - UCC3626DWTRG4
1276401-UCC3626DWTRG4
PMIC - PMIC - Motor Drivers, Controllers - UCC3626DWTRG4 1276401-UCC3626DWTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1276401-UCC3626DWTRG 4 Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-SOIC (0.295", 7.50mm Width) Applications: General Mounting: SMD Operating Supply Voltage: 11 V ~ 14.5 V Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: UCC3626 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): E-L8150TR; E-L8150; TDA5145T/C3,518; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1276401-UCC3626DWTRG4
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: General
Mounting: SMD
Operating Supply Voltage: 11 V ~ 14.5 V
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: UCC3626
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): E-L8150TR; E-L8150; TDA5145T/C3,518;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-UCC3626DWTRG4 1276401-UCC3626DWTRG4
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - UCC3626DWTRG4
PC-Based Bus PWM
Unlock Full Specs
to access all available technical data

Similar Products

Multi-axis Motion Controllers - UltimET light - ETEL S.A.
Specs
Product Multi-Axis
Axes 63.0
Setup Computer
View Details
Motion Controllers Series MC 3603 S V3.0, 4-Quadrant PWM with RS232, CANopen or EtherCAT interface -  - FAULHABER MICROMO
Specs
Setup Computer
Configuration PC Board
Communication CANopen; RS232
View Details
Modular Piezo Controller - E-500 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 3.0 to 12.0
Setup Computer
Configuration Rack
View Details