High Speed Voltage Mode Pulse Width Modulator 8-VSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 798720-UCC35706DGK
Packaging: Tube
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Boost, Flyback, Forward
Voltage - Start Up: 12V
Duty Cycle: 93%
Frequency - Switching: 1MHz
Fault Protection: Current Limiting
Supply Voltage: 8 V ~ 15 V
Family Name: UCC35706
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): RT9226BCS; IR3651SPBF; ISL6753AAZAT; SC4905BIMSTR;
Introduction Date: March 09, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP
Converter Offline Boost, Flyback, Forward Topology 1MHz 8-VSSOP
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Power Supplies | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | UCC35706DGK | 798720-UCC35706DGK | UCC35706DGK |
| Product Name | UCC35706 High Speed Voltage Mode Pulse Width Modulator | PMIC - PMIC - AC DC Converters, Offline Switchers - UCC35706DGK | AC DC Converters, Offline Switches |
| Package Type | Other; PDIP,SOIC,VSSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |